RAF Electronic Hardware Female Standoffs Inch 1691-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1691-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1691-832-N
Female Standoffs Inch 1691-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Nylon, 23.81Mm; Standoff Material Raf Electronic Hardware - 44Y3888 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 23.81Mm; Standoff Material Raf Electronic Hardware
44Y3888
Standoff, Round Female, Nylon, 23.81Mm; Standoff Material Raf Electronic Hardware 44Y3888
STANDOFF, ROUND FEMALE, NYLON, 23.81MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.81mm; External Width:6.35mm

STANDOFF, ROUND FEMALE, NYLON, 23.81MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.81mm; External Width:6.35mm

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1691-832-N
Standoffs & Spacers 1691-832-N
Standoffs & Spacers 1/4 RD FM S/O 15/16 8-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 15/16 8-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1691-832-N 44Y3888 1691-832-N
Product Name Female Standoffs Inch Standoff, Round Female, Nylon, 23.81Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Standoffs - 2699036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2756 inch (7 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details