RAF Electronic Hardware Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware 1691-632-AL-7

Description
STANDOFF, ROUND FEMALE, ALU, 23.81MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.81mm; External Width:6.35mm; Product Range:
Datasheet
Description
STANDOFF, ROUND FEMALE, ALU, 23.81MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.81mm; External Width:6.35mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware - 44Y3884 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware
44Y3884
Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware 44Y3884
STANDOFF, ROUND FEMALE, ALU, 23.81MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.81mm; External Width:6.35mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 23.81MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.81mm; External Width:6.35mm; Product Range:

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1691-632-AL-7
Standoffs & Spacers 1691-632-AL-7
Standoffs & Spacers 1/4 RD FM S/O 15/16 6-32 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 15/16 6-32 AL CLR IRIDITE

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 44Y3884 1691-632-AL-7
Product Name Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details