RAF Electronic Hardware Female Standoffs Inch 1690-632-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1690-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1690-632-N
Female Standoffs Inch 1690-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1690-632-N
Standoffs & Spacers 1690-632-N
Standoffs & Spacers 1/4 RD FM S/O 7/8 6-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 7/8 6-32 NYLON

Buy Now
Standoff, Round Female, Nylon, 22.23Mm; Standoff Material Raf Electronic Hardware - 44Y3867 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 22.23Mm; Standoff Material Raf Electronic Hardware
44Y3867
Standoff, Round Female, Nylon, 22.23Mm; Standoff Material Raf Electronic Hardware 44Y3867
STANDOFF, ROUND FEMALE, NYLON, 22.23MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:22.23mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 22.23MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:22.23mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1690-632-N 1690-632-N 44Y3867
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Nylon, 22.23Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
PCB Spacers - 2652366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.1890 inch (4.8 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers