RAF Electronic Hardware Female Standoffs Inch 1690-440-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1690-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1690-440-SS
Female Standoffs Inch 1690-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3012-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3012-ND
Board Spacers, Standoffs 1772-3012-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.875"" (22.23mm) 7/8"""

"Round Standoff Threaded #4-40 Stainless Steel 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Standoff, Round Female, Ss, 22.23Mm; Standoff Material Raf Electronic Hardware - 44Y3865 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 22.23Mm; Standoff Material Raf Electronic Hardware
44Y3865
Standoff, Round Female, Ss, 22.23Mm; Standoff Material Raf Electronic Hardware 44Y3865
STANDOFF, ROUND FEMALE, SS, 22.23MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:22.23mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 22.23MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:22.23mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1690-440-SS
Standoffs & Spacers 1690-440-SS
Standoffs & Spacers SS 4-40 7/8in 1/4in Round FEM Standoff

Standoffs & Spacers SS 4-40 7/8in 1/4in Round FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1690-440-SS 1772-3012-ND 44Y3865 1690-440-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Round Female, Ss, 22.23Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Supports - 304139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.7756 inch (19.7 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers