RAF Electronic Hardware Standoffs & Spacers 1690-440-AL-7

Description
Standoffs & Spacers 1/4 RD FM S/O 7/8 4-40 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 1/4 RD FM S/O 7/8 4-40 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1690-440-AL-7
Standoffs & Spacers 1690-440-AL-7
Standoffs & Spacers 1/4 RD FM S/O 7/8 4-40 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 7/8 4-40 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware - 44Y3863 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware
44Y3863
Standoff, Round Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware 44Y3863
STANDOFF, ROUND FEMALE, ALU, 22.23MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:22.23mm; External Width:6.35mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 22.23MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:22.23mm; External Width:6.35mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1690-440-AL-7 44Y3863
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-M3.5-20 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex M-F Standoff - 2087 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details