RAF Electronic Hardware Female Standoffs Inch 1689-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1689-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1689-832-N
Female Standoffs Inch 1689-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1689-832-N
Standoffs & Spacers 1689-832-N
Standoffs & Spacers 1/4 RD FM S/O 13/16 8-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 13/16 8-32 NYLON

Buy Now
Standoff, Round Female, Nylon, 20.64Mm; Standoff Material Raf Electronic Hardware - 44Y3852 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 20.64Mm; Standoff Material Raf Electronic Hardware
44Y3852
Standoff, Round Female, Nylon, 20.64Mm; Standoff Material Raf Electronic Hardware 44Y3852
STANDOFF, ROUND FEMALE, NYLON, 20.64MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:20.64mm; External Width:6.35mm

STANDOFF, ROUND FEMALE, NYLON, 20.64MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:20.64mm; External Width:6.35mm

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1689-832-N 1689-832-N 44Y3852
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Nylon, 20.64Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details