The Female Standoff part number 1687T-1032-S is constructed from steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 10-32 and a length of 23/32 inch. This product is compliant with RoHS regulations and does not have any plating finish. Its specifications make it suitable for applications requiring secure spacing and mounting in various engineering projects.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1687T-1032-S |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |