RAF Electronic Hardware Female Standoffs Inch 1686-440-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1686-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1686-440-SS
Female Standoffs Inch 1686-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1686-440-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1686-440-SS-ND
Board Spacers, Standoffs 1772-1686-440-SS-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #4-40 Stainless Steel 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1686-440-SS
Standoffs & Spacers 1686-440-SS
Standoffs & Spacers SS 4-40 5/8in 1/4in Round FEM Standoff

Standoffs & Spacers SS 4-40 5/8in 1/4in Round FEM Standoff

Buy Now
Standoff, Round Female, Ss, 15.88Mm; Standoff Material Raf Electronic Hardware - 44Y3793 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 15.88Mm; Standoff Material Raf Electronic Hardware
44Y3793
Standoff, Round Female, Ss, 15.88Mm; Standoff Material Raf Electronic Hardware 44Y3793
STANDOFF, ROUND FEMALE, SS, 15.88MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.88mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 15.88MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.88mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1686-440-SS 1772-1686-440-SS-ND 1686-440-SS 44Y3793
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female, Ss, 15.88Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 304180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
25mm Long, 4mm Dia. Steel Spring Post - S7270YM4025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.9843 inch (25 mm)
View Details