RAF Electronic Hardware Female Standoffs Inch 1685T-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1685T-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1685T-832-N
Female Standoffs Inch 1685T-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Nylon, 15.08Mm; Standoff Material Raf Electronic Hardware - 44Y3789 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 15.08Mm; Standoff Material Raf Electronic Hardware
44Y3789
Standoff, Round Female, Nylon, 15.08Mm; Standoff Material Raf Electronic Hardware 44Y3789
STANDOFF, ROUND FEMALE, NYLON, 15.08MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.08mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 15.08MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.08mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1685T-832-N
Standoffs & Spacers 1685T-832-N
Standoffs & Spacers 1/4 RD FM S/O 19/32 8-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 19/32 8-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1685T-832-N 44Y3789 1685T-832-N
Product Name Female Standoffs Inch Standoff, Round Female, Nylon, 15.08Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Supports - 304133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.9055 inch (23 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers