RAF Electronic Hardware Standoffs & Spacers 1685-832-AL-7

Description
Standoffs & Spacers 1/4 RD FM S/O 9/16 8-32 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 1/4 RD FM S/O 9/16 8-32 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1685-832-AL-7
Standoffs & Spacers 1685-832-AL-7
Standoffs & Spacers 1/4 RD FM S/O 9/16 8-32 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 9/16 8-32 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Al, 14.28Mm; Standoff Material Raf Electronic Hardware - 44Y3779 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Al, 14.28Mm; Standoff Material Raf Electronic Hardware
44Y3779
Standoff, Round Female, Al, 14.28Mm; Standoff Material Raf Electronic Hardware 44Y3779
STANDOFF, ROUND FEMALE, AL, 14.28MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:14.29mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, AL, 14.28MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:14.29mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1685-832-AL-7 44Y3779
Product Name Standoffs & Spacers Standoff, Round Female, Al, 14.28Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Steel Standoffs - BSO-024-24ZI - bisco industries
Specs
Type & Shape Standoff
View Details