STANDOFF, ROUND FEMALE, BRASS, 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:12.7mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1684-440-B | 06W0440 |
| Product Name | Female Standoffs Inch | Standoff, Round Female, Brass, 12.7Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Round |