RAF Electronic Hardware Female Standoffs Inch 1683-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1683-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1683-832-N
Female Standoffs Inch 1683-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1683-832-N
Standoffs & Spacers 1683-832-N
Standoffs & Spacers 1/4 RD FM S/O 7/16 8-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 7/16 8-32 NYLON

Buy Now
Standoff, Round Female, Nylon, 11.11Mm; Standoff Material Raf Electronic Hardware - 44Y3746 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 11.11Mm; Standoff Material Raf Electronic Hardware
44Y3746
Standoff, Round Female, Nylon, 11.11Mm; Standoff Material Raf Electronic Hardware 44Y3746
STANDOFF, ROUND FEMALE, NYLON, 11.11MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.11mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 11.11MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.11mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1683-832-N 1683-832-N 44Y3746
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Nylon, 11.11Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-632-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details