RAF Electronic Hardware Female Standoffs Inch 1682T-440-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1682T-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1682T-440-N
Female Standoffs Inch 1682T-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3777-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3777-ND
Board Spacers, Standoffs 1772-3777-ND
"Round Standoff Threaded #4-40 Nylon 0.406"" (10.32mm)"

"Round Standoff Threaded #4-40 Nylon 0.406"" (10.32mm)"

Buy Now Datasheet
Standoff, Round Female, Nylon, 10.32Mm; Standoff Material Raf Electronic Hardware - 44Y3731 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 10.32Mm; Standoff Material Raf Electronic Hardware
44Y3731
Standoff, Round Female, Nylon, 10.32Mm; Standoff Material Raf Electronic Hardware 44Y3731
STANDOFF, ROUND FEMALE, NYLON, 10.32MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:10.32mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 10.32MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:10.32mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1682T-440-N
Standoffs & Spacers 1682T-440-N
Standoffs & Spacers 1/4 RD FM S/O 13/32 4-40 NYLON

Standoffs & Spacers 1/4 RD FM S/O 13/32 4-40 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1682T-440-N 1772-3777-ND 44Y3731 1682T-440-N
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Round Female, Nylon, 10.32Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
0.625
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6250 inch (15.87 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details