RAF Electronic Hardware Female Standoffs Inch 1682-632-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1682-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1682-632-N
Female Standoffs Inch 1682-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3235-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3235-ND
Board Spacers, Standoffs 1772-3235-ND
"Round Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1682-632-N
Standoffs & Spacers 1682-632-N
Standoffs & Spacers 1/4 RD FM S/O 3/8 6-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 3/8 6-32 NYLON

Buy Now
Standoff, Round Female, Nylon, 9.53Mm; Standoff Material Raf Electronic Hardware - 44Y3725 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 9.53Mm; Standoff Material Raf Electronic Hardware
44Y3725
Standoff, Round Female, Nylon, 9.53Mm; Standoff Material Raf Electronic Hardware 44Y3725
STANDOFF, ROUND FEMALE, NYLON, 9.53MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 9.53MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1682-632-N 1772-3235-ND 1682-632-N 44Y3725
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female, Nylon, 9.53Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Coupling; Pcb Support Type Keystone - 94F4473 - Newark, An Avnet Company
Specs
ANSI (English) Size 6-32 / 6; 6-32
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details