RAF Electronic Hardware Standoffs & Spacers 1682-632-AL-7

Description
Standoffs & Spacers 1/4 RD FM S/O 3/8 6-32 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 1/4 RD FM S/O 3/8 6-32 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1682-632-AL-7
Standoffs & Spacers 1682-632-AL-7
Standoffs & Spacers 1/4 RD FM S/O 3/8 6-32 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 3/8 6-32 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 9.53Mm; Standoff Material Raf Electronic Hardware - 44Y3724 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 9.53Mm; Standoff Material Raf Electronic Hardware
44Y3724
Standoff, Round Female, Alu, 9.53Mm; Standoff Material Raf Electronic Hardware 44Y3724
STANDOFF, ROUND FEMALE, ALU, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, ALU, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1682-632-AL-7 44Y3724
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 9.53Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details