RAF Electronic Hardware Female Standoffs Inch 1682-440-SS

Description
Female Standoffs
Request a Quote
Description
Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Round Female, SS, 9.53mm is a stainless steel component designed for applications requiring a durable and corrosion-resistant standoff. It features a round female-female configuration, making it suitable for securing and spacing components in various assemblies. The overall length of the standoff is 9.53mm, with an external width of 6.35mm. This product is RoHS compliant, ensuring it meets environmental regulations. The standoff is compatible with a 4-40 thread size in imperial measurements, providing versatility for different engineering needs.

Datasheet Summary
Powered by GS/AI

The Standoff, Round Female, SS, 9.53mm is a stainless steel component designed for applications requiring a durable and corrosion-resistant standoff. It features a round female-female configuration, making it suitable for securing and spacing components in various assemblies. The overall length of the standoff is 9.53mm, with an external width of 6.35mm. This product is RoHS compliant, ensuring it meets environmental regulations. The standoff is compatible with a 4-40 thread size in imperial measurements, providing versatility for different engineering needs.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1682-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1682-440-SS
Female Standoffs Inch 1682-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3828-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3828-ND
Board Spacers, Standoffs 1772-3828-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #4-40 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff, Round Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware - 44Y3723 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware
44Y3723
Standoff, Round Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware 44Y3723
STANDOFF, ROUND FEMALE, SS, 9.53MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 9.53MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1682-440-SS
Standoffs & Spacers 1682-440-SS
Standoffs & Spacers SS 4-40 3/8in 1/4in Round FEM Standoff

Standoffs & Spacers SS 4-40 3/8in 1/4in Round FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1682-440-SS 1772-3828-ND 44Y3723 1682-440-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Round Female, Ss, 9.53Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-440-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details