RAF Electronic Hardware Female Standoffs Inch 1681T-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1681T-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1681T-832-N
Female Standoffs Inch 1681T-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1681T-832-N
Standoffs & Spacers 1681T-832-N
Standoffs & Spacers 1/4 RD FM S/O 11/32 8-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 11/32 8-32 NYLON

Buy Now
Standoff, Round Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware - 44Y3719 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware
44Y3719
Standoff, Round Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware 44Y3719
STANDOFF, ROUND FEMALE, NYLON, 8.73MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 8.73MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1681T-832-N 1681T-832-N 44Y3719
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Standoffs - 221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers