STANDOFF, ROUND FEMALE, SS, 8.73MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:6.35mm RoHS Compliant: Yes
Standoffs & Spacers 1/4 RD FM S/O 11/32 6-32 STAINLESS STEEL
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1681T-632-SS | 44Y3717 | 1681T-632-SS |
| Product Name | Female Standoffs Inch | Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Round | Standoff |