RAF Electronic Hardware Female Standoffs Inch 1681T-632-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1681T-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1681T-632-N
Female Standoffs Inch 1681T-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware - 44Y3716 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware
44Y3716
Standoff, Round Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware 44Y3716
STANDOFF, ROUND FEMALE, NYLON, 8.73MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 8.73MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1681T-632-N
Standoffs & Spacers 1681T-632-N
Standoffs & Spacers 1/4 RD FM S/O 11/32 6-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 11/32 6-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1681T-632-N 44Y3716 1681T-632-N
Product Name Female Standoffs Inch Standoff, Round Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1613633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details