RAF Electronic Hardware Female Standoffs Inch 1681T-440-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1681T-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1681T-440-SS
Female Standoffs Inch 1681T-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3425-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3425-ND
Board Spacers, Standoffs 1772-3425-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.344"" (8.73mm)"

"Round Standoff Threaded #4-40 Stainless Steel 0.344"" (8.73mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1681T-440-SS
Standoffs & Spacers 1681T-440-SS
Standoffs & Spacers 1/4 RD FM S/O 11/32 4-40 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 11/32 4-40 STAINLESS STEEL

Buy Now
Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware - 44Y3714 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware
44Y3714
Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware 44Y3714
STANDOFF, ROUND FEMALE, SS, 8.73MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 8.73MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1681T-440-SS 1772-3425-ND 1681T-440-SS 44Y3714
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
PCB Spacers - 304115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details