RAF Electronic Hardware Female Standoffs Inch 1681-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1681-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1681-832-N
Female Standoffs Inch 1681-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Nylon, 7.94Mm; Standoff Material Raf Electronic Hardware - 44Y3710 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 7.94Mm; Standoff Material Raf Electronic Hardware
44Y3710
Standoff, Round Female, Nylon, 7.94Mm; Standoff Material Raf Electronic Hardware 44Y3710
STANDOFF, ROUND FEMALE, NYLON, 7.94MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:7.94mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 7.94MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:7.94mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1681-832-N
Standoffs & Spacers 1681-832-N
Standoffs & Spacers 1/4 RD FM S/O 5/16 8-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 5/16 8-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1681-832-N 44Y3710 1681-832-N
Product Name Female Standoffs Inch Standoff, Round Female, Nylon, 7.94Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details