RAF Electronic Hardware Female Standoffs Inch 1681-632-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1681-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1681-632-SS
Female Standoffs Inch 1681-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1681-632-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1681-632-SS-ND
Board Spacers, Standoffs 1772-1681-632-SS-ND
"Round Standoff Threaded #6-32 Stainless Steel 0.313"" (7.94mm)"

"Round Standoff Threaded #6-32 Stainless Steel 0.313"" (7.94mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1681-632-SS
Standoffs & Spacers 1681-632-SS
Standoffs & Spacers SS 6-32 5/16in 1/4in Round FEM Standoff

Standoffs & Spacers SS 6-32 5/16in 1/4in Round FEM Standoff

Buy Now
Standoff, Round Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware - 44Y3708 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware
44Y3708
Standoff, Round Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware 44Y3708
STANDOFF, ROUND FEMALE, SS, 7.94MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:7.94mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 7.94MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:7.94mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1681-632-SS 1772-1681-632-SS-ND 1681-632-SS 44Y3708
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details