RAF Electronic Hardware Female Standoffs Inch 1680T-832-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1680T-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1680T-832-SS
Female Standoffs Inch 1680T-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Ss, 7.14Mm; Standoff Material Raf Electronic Hardware - 44Y3702 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 7.14Mm; Standoff Material Raf Electronic Hardware
44Y3702
Standoff, Round Female, Ss, 7.14Mm; Standoff Material Raf Electronic Hardware 44Y3702
STANDOFF, ROUND FEMALE, SS, 7.14MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:7.14mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 7.14MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:7.14mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1680T-832-SS
Standoffs & Spacers 1680T-832-SS
Standoffs & Spacers 1/4 RD FM S/O 9/32 8-32 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 9/32 8-32 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1680T-832-SS 44Y3702 1680T-832-SS
Product Name Female Standoffs Inch Standoff, Round Female, Ss, 7.14Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details