RAF Electronic Hardware Female Standoffs Inch 1680T-440-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1680T-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1680T-440-SS
Female Standoffs Inch 1680T-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Ss, 7.14Mm; Standoff Material Raf Electronic Hardware - 44Y3696 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 7.14Mm; Standoff Material Raf Electronic Hardware
44Y3696
Standoff, Round Female, Ss, 7.14Mm; Standoff Material Raf Electronic Hardware 44Y3696
STANDOFF, ROUND FEMALE, SS, 7.14MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:7.14mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 7.14MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:7.14mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1680T-440-SS
Standoffs & Spacers 1680T-440-SS
Standoffs & Spacers 1/4 RD FM S/O 9/32 4-40 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 9/32 4-40 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1680T-440-SS 44Y3696 1680T-440-SS
Product Name Female Standoffs Inch Standoff, Round Female, Ss, 7.14Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
PCB Supports - 3035267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7520 inch (19.1 mm)
View Details
Stainless Steel Standoffs - BSO4-632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details