RAF Electronic Hardware Female Standoffs Inch 1680-440-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1680-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1680-440-N
Female Standoffs Inch 1680-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1011-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1011-ND
Board Spacers, Standoffs 1772-1011-ND
"Round Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff, Round Female, Nylon, 6.35Mm; Standoff Material Raf Electronic Hardware - 44Y3686 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 6.35Mm; Standoff Material Raf Electronic Hardware
44Y3686
Standoff, Round Female, Nylon, 6.35Mm; Standoff Material Raf Electronic Hardware 44Y3686
STANDOFF, ROUND FEMALE, NYLON, 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1680-440-N
Standoffs & Spacers 1680-440-N
Standoffs & Spacers 1/4 RD FM S/O 1/4 4-40 NYLON

Standoffs & Spacers 1/4 RD FM S/O 1/4 4-40 NYLON

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1680-440-N 1772-1011-ND 44Y3686 1680-440-N
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Round Female, Nylon, 6.35Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
1/4 Round Swage Standoff - 1623-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details