RAF Electronic Hardware Female Standoffs Inch 1679T-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1679T-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1679T-832-N
Female Standoffs Inch 1679T-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1679T-832-N
Standoffs & Spacers 1679T-832-N
Standoffs & Spacers 1/4 RD FM S/O 7/32 8-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 7/32 8-32 NYLON

Buy Now
Standoff, Round Female, Nylon, 5.56Mm; Standoff Material Raf Electronic Hardware - 44Y3683 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 5.56Mm; Standoff Material Raf Electronic Hardware
44Y3683
Standoff, Round Female, Nylon, 5.56Mm; Standoff Material Raf Electronic Hardware 44Y3683
STANDOFF, ROUND FEMALE, NYLON, 5.56MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:5.56mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 5.56MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:5.56mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1679T-832-N 1679T-832-N 44Y3683
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Nylon, 5.56Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1058319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Nylon Standoffs - HNST4-250-1 - bisco industries
Specs
Type & Shape Standoff
View Details