RAF Electronic Hardware Female Standoffs Inch 1654-440-AL

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1654-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1654-440-AL
Female Standoffs Inch 1654-440-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Alu, 39.69Mm; Standoff Material Raf Electronic Hardware - 82X4079 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 39.69Mm; Standoff Material Raf Electronic Hardware
82X4079
Standoff, Round Female, Alu, 39.69Mm; Standoff Material Raf Electronic Hardware 82X4079
STANDOFF, ROUND FEMALE, ALU, 39.69MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:39.69mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, ALU, 39.69MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:39.69mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1654-440-AL 82X4079
Product Name Female Standoffs Inch Standoff, Round Female, Alu, 39.69Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2699035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-16 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details