STANDOFF, ROUND FEMALE, ALU, 24.61MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:24.61mm; External Width:4.76mm; Product Range:
Standoffs & Spacers 3/16 RD FM S/O 31/32 4-40 AL CLR IRIDITE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 44Y3640 | 1644T-440-AL-7 |
| Product Name | Standoff, Round Female, Alu, 24.61Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff; Female / Female Standoff; Round | Standoff |