RAF Electronic Hardware Standoffs & Spacers 1644-440-AL-7

Description
Standoffs & Spacers 3/16 RD FM S/O 15/16 4-40 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 3/16 RD FM S/O 15/16 4-40 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1644-440-AL-7
Standoffs & Spacers 1644-440-AL-7
Standoffs & Spacers 3/16 RD FM S/O 15/16 4-40 AL CLR IRIDITE

Standoffs & Spacers 3/16 RD FM S/O 15/16 4-40 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware - 44Y3634 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware
44Y3634
Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware 44Y3634
STANDOFF, ROUND FEMALE, ALU, 23.81MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.81mm; External Width:4.76mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 23.81MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.81mm; External Width:4.76mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1644-440-AL-7 44Y3634
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details