1642-440-B -- FEMALE STANDOFFS INCH
RAF Electronic Hardware
Female Standoffs Inch
1642-440-B
Description
Female Standoffs
Description
Female Standoffs
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
1642-440-B |
|
Product Name
|
Female Standoffs Inch |
|
Type & Shape
|
Standoff
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Material
Brass
ANSI (English) Size
4-40 / 4
View Details
3 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Type & Shape
Round
Material
Metal; Steel
Body Length
1.25 inch (31.75 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type & Shape
Standoff; Female Standoff
Mounting
Adhesive
Material
Plastic; Nylon or Polyamide
View Details
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Plastic; Nylon or Polyamide; Polyamide
Outside Diameter
0.3150 inch (8 mm)
View Details