RAF Electronic Hardware Standoffs & Spacers 1641T-256-AL-7

Description
Standoffs & Spacers 3/16 RD FM S/O 25/32 2-56 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 3/16 RD FM S/O 25/32 2-56 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1641T-256-AL-7
Standoffs & Spacers 1641T-256-AL-7
Standoffs & Spacers 3/16 RD FM S/O 25/32 2-56 AL CLR IRIDITE

Standoffs & Spacers 3/16 RD FM S/O 25/32 2-56 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 19.84Mm; Standoff Material Raf Electronic Hardware - 44Y3601 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 19.84Mm; Standoff Material Raf Electronic Hardware
44Y3601
Standoff, Round Female, Alu, 19.84Mm; Standoff Material Raf Electronic Hardware 44Y3601
STANDOFF, ROUND FEMALE, ALU, 19.84MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.84mm; External Width:4.76mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 19.84MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.84mm; External Width:4.76mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1641T-256-AL-7 44Y3601
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 19.84Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 2240434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Stainless Steel Standoffs - BSO4-440-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details