Standoffs & Spacers SS 2-56 3/4in 3/16in Round FEM Standoff
STANDOFF, ROUND FEMALE, SS, 19.05MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm; External Width:4.76mm
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1641-256-SS | 1641-256-SS | 44Y3597 |
| Product Name | Female Standoffs Inch | Standoffs & Spacers | Standoff, Round Female, Ss, 19.05Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff | Standoff; Female / Female Standoff; Round |