RAF Electronic Hardware Female Standoffs Inch 1640-440-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1640-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1640-440-SS
Female Standoffs Inch 1640-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware - 44Y3588 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware
44Y3588
Standoff, Round Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware 44Y3588
STANDOFF, ROUND FEMALE, SS, 17.46MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:17.46mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 17.46MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:17.46mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1640-440-SS
Standoffs & Spacers 1640-440-SS
Standoffs & Spacers SS 4-40 11/16in Round FEM Standoff

Standoffs & Spacers SS 4-40 11/16in Round FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1640-440-SS 44Y3588 1640-440-SS
Product Name Female Standoffs Inch Standoff, Round Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details