RAF Electronic Hardware Standoffs & Spacers 1637T-440-AL-7

Description
Standoffs & Spacers 3/16 RD FM S/O 17/32 4-40 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 3/16 RD FM S/O 17/32 4-40 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1637T-440-AL-7
Standoffs & Spacers 1637T-440-AL-7
Standoffs & Spacers 3/16 RD FM S/O 17/32 4-40 AL CLR IRIDITE

Standoffs & Spacers 3/16 RD FM S/O 17/32 4-40 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 13.49Mm; Standoff Material Raf Electronic Hardware - 44Y3554 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 13.49Mm; Standoff Material Raf Electronic Hardware
44Y3554
Standoff, Round Female, Alu, 13.49Mm; Standoff Material Raf Electronic Hardware 44Y3554
STANDOFF, ROUND FEMALE, ALU, 13.49MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:13.49mm; External Width:4.76mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 13.49MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:13.49mm; External Width:4.76mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1637T-440-AL-7 44Y3554
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 13.49Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details