RAF Electronic Hardware Female Standoffs Inch 1636T-256-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1636T-256-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1636T-256-N
Female Standoffs Inch 1636T-256-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3942-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3942-ND
Board Spacers, Standoffs 1772-3942-ND
"Round Standoff Threaded #2-56 Nylon 0.469"" (11.91mm)"

"Round Standoff Threaded #2-56 Nylon 0.469"" (11.91mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1636T-256-N
Standoffs & Spacers 1636T-256-N
Standoffs & Spacers 3/16 RD FM S/O 15/32 2-56 NYLON

Standoffs & Spacers 3/16 RD FM S/O 15/32 2-56 NYLON

Buy Now
Standoff, Round Female, Nylon, 11.91Mm; Standoff Material Raf Electronic Hardware - 44Y3542 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 11.91Mm; Standoff Material Raf Electronic Hardware
44Y3542
Standoff, Round Female, Nylon, 11.91Mm; Standoff Material Raf Electronic Hardware 44Y3542
STANDOFF, ROUND FEMALE, NYLON, 11.91MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.91mm; External Width:4.76mm

STANDOFF, ROUND FEMALE, NYLON, 11.91MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.91mm; External Width:4.76mm

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1636T-256-N 1772-3942-ND 1636T-256-N 44Y3542
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female, Nylon, 11.91Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details