RAF Electronic Hardware Female Standoffs Inch 1636-440-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1636-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1636-440-SS
Female Standoffs Inch 1636-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1311-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1311-ND
Board Spacers, Standoffs 1772-1311-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.438"" (11.13mm) 7/16"""

"Round Standoff Threaded #4-40 Stainless Steel 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Standoff, Round Female, Ss, 11.11Mm; Standoff Material Raf Electronic Hardware - 44Y3540 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 11.11Mm; Standoff Material Raf Electronic Hardware
44Y3540
Standoff, Round Female, Ss, 11.11Mm; Standoff Material Raf Electronic Hardware 44Y3540
STANDOFF, ROUND FEMALE, SS, 11.11MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.11mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 11.11MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.11mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1636-440-SS
Standoffs & Spacers 1636-440-SS
Standoffs & Spacers SS 4-40 7/16in Round FEM Standoff

Standoffs & Spacers SS 4-40 7/16in Round FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1636-440-SS 1772-1311-ND 44Y3540 1636-440-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Round Female, Ss, 11.11Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-14 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details