RAF Electronic Hardware Female Standoffs Inch 1634T-440-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1634T-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1634T-440-SS
Female Standoffs Inch 1634T-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1634T-440-SS
Standoffs & Spacers 1634T-440-SS
Standoffs & Spacers 3/16 RD FM S/O 11/32 4-40 STAINLESS STEEL

Standoffs & Spacers 3/16 RD FM S/O 11/32 4-40 STAINLESS STEEL

Buy Now
Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware - 44Y3523 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware
44Y3523
Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware 44Y3523
STANDOFF, ROUND FEMALE, SS, 8.73MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 8.73MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1634T-440-SS 1634T-440-SS 44Y3523
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 2240435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details