RAF Electronic Hardware Female Standoffs Inch 1634-440-SS

Description
Female Standoffs
Request a Quote
Description
Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Round Female, SS, 7.94mm is a stainless steel component designed for applications requiring a secure connection between two surfaces. It features a round female-female configuration, making it suitable for various mounting needs. The overall length of the standoff is 7.94mm, with an external width of 4.76mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The standoff is compatible with a 4-40 thread size in imperial measurements, providing versatility in assembly. This component is ideal for engineers seeking durable and reliable standoffs for their projects.

Datasheet Summary
Powered by GS/AI

The Standoff, Round Female, SS, 7.94mm is a stainless steel component designed for applications requiring a secure connection between two surfaces. It features a round female-female configuration, making it suitable for various mounting needs. The overall length of the standoff is 7.94mm, with an external width of 4.76mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The standoff is compatible with a 4-40 thread size in imperial measurements, providing versatility in assembly. This component is ideal for engineers seeking durable and reliable standoffs for their projects.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1634-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1634-440-SS
Female Standoffs Inch 1634-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3644-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3644-ND
Board Spacers, Standoffs 1772-3644-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.313"" (7.94mm)"

"Round Standoff Threaded #4-40 Stainless Steel 0.313"" (7.94mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1634-440-SS
Standoffs & Spacers 1634-440-SS
Standoffs & Spacers SS 4-40 5/16in Round FEM Standoff

Standoffs & Spacers SS 4-40 5/16in Round FEM Standoff

Buy Now
Standoff, Round Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware - 44Y3517 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware
44Y3517
Standoff, Round Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware 44Y3517
STANDOFF, ROUND FEMALE, SS, 7.94MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:7.94mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 7.94MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:7.94mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1634-440-SS 1772-3644-ND 1634-440-SS 44Y3517
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female, Ss, 7.94Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details