RAF Electronic Hardware Female Standoffs Inch 1634-440-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1634-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1634-440-AL
Female Standoffs Inch 1634-440-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1169-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1169-ND
Board Spacers, Standoffs 1772-1169-ND
"Round Standoff Threaded #4-40 Aluminum 0.313"" (7.95mm) 5/16"""

"Round Standoff Threaded #4-40 Aluminum 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1634-440-AL
Standoffs & Spacers 1634-440-AL
Standoffs & Spacers AL 4-40 5/16in Round FEM Standoff

Standoffs & Spacers AL 4-40 5/16in Round FEM Standoff

Buy Now
Standoff, Round Female-Female, 7.94Mm; Standoff Material Raf Electronic Hardware - 01AH2735 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 7.94Mm; Standoff Material Raf Electronic Hardware
01AH2735
Standoff, Round Female-Female, 7.94Mm; Standoff Material Raf Electronic Hardware 01AH2735
STANDOFF, ROUND FEMALE-FEMALE, 7.94MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:7.94mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 7.94MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:7.94mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1634-440-AL 1772-1169-ND 1634-440-AL 01AH2735
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female-Female, 7.94Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2023364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details