RAF Electronic Hardware Female Standoffs Inch 1633-256-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1633-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1633-256-SS
Female Standoffs Inch 1633-256-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1633-256-SS
Standoffs & Spacers 1633-256-SS
Standoffs & Spacers SS 2-56 1/4in 3/16in Round FEM Standoff

Standoffs & Spacers SS 2-56 1/4in 3/16in Round FEM Standoff

Buy Now
Standoff, Round Female, Ss, 6.35Mm; Standoff Material Raf Electronic Hardware - 44Y3502 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 6.35Mm; Standoff Material Raf Electronic Hardware
44Y3502
Standoff, Round Female, Ss, 6.35Mm; Standoff Material Raf Electronic Hardware 44Y3502
STANDOFF, ROUND FEMALE, SS, 6.35MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:6.35mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 6.35MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:6.35mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1633-256-SS 1633-256-SS 44Y3502
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Ss, 6.35Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers