RAF Electronic Hardware Female Standoffs Inch 1631T-440-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1631T-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1631T-440-N
Female Standoffs Inch 1631T-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Nylon, 3.97Mm; Standoff Material Raf Electronic Hardware - 44Y3486 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 3.97Mm; Standoff Material Raf Electronic Hardware
44Y3486
Standoff, Round Female, Nylon, 3.97Mm; Standoff Material Raf Electronic Hardware 44Y3486
STANDOFF, ROUND FEMALE, NYLON, 3.97MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:3.97mm; External Width:4.76mm

STANDOFF, ROUND FEMALE, NYLON, 3.97MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:3.97mm; External Width:4.76mm

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1631T-440-N
Standoffs & Spacers 1631T-440-N
Standoffs & Spacers 3/16 RD FM S/O 5/32 4-40 NYLON

Standoffs & Spacers 3/16 RD FM S/O 5/32 4-40 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1631T-440-N 44Y3486 1631T-440-N
Product Name Female Standoffs Inch Standoff, Round Female, Nylon, 3.97Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
View Details
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details