RAF Electronic Hardware Female Standoffs Inch 1631-440-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1631-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1631-440-SS
Female Standoffs Inch 1631-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1161-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1161-ND
Board Spacers, Standoffs 1772-1161-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #4-40 Stainless Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1631-440-SS
Standoffs & Spacers 1631-440-SS
Standoffs & Spacers SS 4-40 1/8in 3/16in Round FEM Standoff

Standoffs & Spacers SS 4-40 1/8in 3/16in Round FEM Standoff

Buy Now
Standoff, Round Female, Ss, 3.18Mm; Standoff Material Raf Electronic Hardware - 44Y3481 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 3.18Mm; Standoff Material Raf Electronic Hardware
44Y3481
Standoff, Round Female, Ss, 3.18Mm; Standoff Material Raf Electronic Hardware 44Y3481
STANDOFF, ROUND FEMALE, SS, 3.18MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:3.18mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 3.18MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:3.18mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1631-440-SS 1772-1161-ND 1631-440-SS 44Y3481
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female, Ss, 3.18Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Standoffs - 2699037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2756 inch (7 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-6NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details