RAF Electronic Hardware Female Standoffs Inch 1608-256-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1608-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1608-256-SS
Female Standoffs Inch 1608-256-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1938-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1938-ND
Board Spacers, Standoffs 1772-1938-ND
"Round Standoff Threaded #2-56 Stainless Steel 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #2-56 Stainless Steel 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1608-256-SS
Standoffs & Spacers 1608-256-SS
Standoffs & Spacers 1/8 Rd X 5/8 Length Round Female Standoff

Standoffs & Spacers 1/8 Rd X 5/8 Length Round Female Standoff

Buy Now Datasheet
Round Female Standoff, Ss, 15.88Mm; Standoff Material Raf Electronic Hardware - 12Y2650 - Newark, An Avnet Company
Chicago, IL, United States
Round Female Standoff, Ss, 15.88Mm; Standoff Material Raf Electronic Hardware
12Y2650
Round Female Standoff, Ss, 15.88Mm; Standoff Material Raf Electronic Hardware 12Y2650
ROUND FEMALE STANDOFF, SS, 15.88MM; Standoff Material:Stainless Steel; Thread Size - Metric:2-56; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.88mm; External Width:3.18mm RoHS Compliant: Yes

ROUND FEMALE STANDOFF, SS, 15.88MM; Standoff Material:Stainless Steel; Thread Size - Metric:2-56; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.88mm; External Width:3.18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1608-256-SS 1772-1938-ND 1608-256-SS 12Y2650
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Round Female Standoff, Ss, 15.88Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Material StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Outside Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details