RAF Electronic Hardware Female Standoffs Inch 1606-256-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1606-256-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1606-256-N
Female Standoffs Inch 1606-256-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3343-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3343-ND
Board Spacers, Standoffs 1772-3343-ND
"Round Standoff Threaded #2-56 Nylon 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #2-56 Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1606-256-N
Standoffs & Spacers 1606-256-N
Standoffs & Spacers 1/8 Rd X 1/2 Length Round Standoff

Standoffs & Spacers 1/8 Rd X 1/2 Length Round Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1606-256-N 1772-3343-ND 1606-256-N
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details