The Swage Spacer 1570T-E-4-AL is constructed from aluminum and features a hexagonal shape with an outer diameter of 1/4 inch. It has a length of 23/32 inch and a shank diameter of 0.188 inch. The product includes a thread clearance hole measuring 0.115 inch, with tolerances of +0.010/-0.010. The spacer is designed for a board thickness of 3/16 inch and has a counterbore of 0.150 inch. This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1570T-E-4-AL |
| Product Name | Swage Spacers Inch |
| Type & Shape | Spacer |