RAF Electronic Hardware Swage Spacers Inch 1548-E-2-AL

Description
Swage Spacers
Description
Swage Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Spacer 1548-E-2-AL is constructed from aluminum and features a hexagon shape with an outer diameter of 3/16". It has a length of 1/4" and a shank diameter of 0.139". The product includes a thread clearance hole with a tolerance of +0.010/-0.010, measuring 0.09". Additionally, the counterbore diameter is 0.108", and it is designed for a board thickness of 3/16". This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Spacer 1548-E-2-AL is constructed from aluminum and features a hexagon shape with an outer diameter of 3/16". It has a length of 1/4" and a shank diameter of 0.139". The product includes a thread clearance hole with a tolerance of +0.010/-0.010, measuring 0.09". Additionally, the counterbore diameter is 0.108", and it is designed for a board thickness of 3/16". This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Inch - 1548-E-2-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Inch
1548-E-2-AL
Swage Spacers Inch 1548-E-2-AL
Swage Spacers

Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1548-E-2-AL
Product Name Swage Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 3035194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details