RAF Electronic Hardware Swage Spacers Inch 1546A-E-3-B

Description
Swage Spacers
Datasheet
Description
Swage Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Inch - 1546A-E-3-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Inch
1546A-E-3-B
Swage Spacers Inch 1546A-E-3-B
Swage Spacers

Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1546A-E-3-B
Product Name Swage Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .250 L, F-F Alum Standoff - 1801B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details