RAF Electronic Hardware Swage Spacers Inch 1541-B-6-AL

Description
Swage Spacers
Request a Quote Datasheet
Description
Swage Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Inch - 1541-B-6-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Inch
1541-B-6-AL
Swage Spacers Inch 1541-B-6-AL
Swage Spacers

Swage Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3461-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3461-ND
Board Spacers, Standoffs 1772-3461-ND
"Round Spacer Unthreaded Aluminum 0.750"" (19.05mm) 3/4"""

"Round Spacer Unthreaded Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1541-B-6-AL
Standoffs & Spacers 1541-B-6-AL
Standoffs & Spacers 1/4 Rd X 3/4 X .140 ID Round Swage Spacer

Standoffs & Spacers 1/4 Rd X 3/4 X .140 ID Round Swage Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1541-B-6-AL 1772-3461-ND 1541-B-6-AL
Product Name Swage Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details