The Swage Spacer 1537-B-4-B is constructed from brass and features a round shape with an outer diameter of 1/4 inch. It has a length of 1/2 inch and a shank diameter of 0.188 inches. The spacer includes a thread clearance hole measuring 0.115 inches, with tolerances of +0.010/-0.010. The product is compliant with RoHS standards and does not have any plating finish. It is designed for use with a board thickness of 1/16 inch and has a counterbore of 0.150 inches. This spacer may be suitable for applications requiring precise spacing and support in electronic assemblies.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1537-B-4-B |
| Product Name | Swage Spacers Inch |
| Type & Shape | Spacer |