RAF Electronic Hardware Swage Spacers Inch 1520-E-3-SS

Description
Swage Spacers
Description
Swage Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Spacer 1520-E-3-SS is constructed from stainless steel and features a round shape with an outer diameter of 3/16". It has a length of 3/8" and a shank diameter of 0.139". The product includes a thread clearance hole with a tolerance of +0.010/-0.010, measuring 0.101". Additionally, it has a counterbore diameter of 0.108" and is designed for a board thickness of 3/16". This spacer is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Spacer 1520-E-3-SS is constructed from stainless steel and features a round shape with an outer diameter of 3/16". It has a length of 3/8" and a shank diameter of 0.139". The product includes a thread clearance hole with a tolerance of +0.010/-0.010, measuring 0.101". Additionally, it has a counterbore diameter of 0.108" and is designed for a board thickness of 3/16". This spacer is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Inch - 1520-E-3-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Inch
1520-E-3-SS
Swage Spacers Inch 1520-E-3-SS
Swage Spacers

Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1520-E-3-SS
Product Name Swage Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details